IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74LVQ74SJ | 74LVQ74SJ |
| Product Name | Logic - Flip Flops | Flip Flops |
| fMAX | 125 MHz | |
| Low-level Output Current (Sink) | 12 mA | |
| High-level Output Current (Source) | 12 mA | |
| Flip-Flop Type | D |