Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009532-74LVQ373SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 8ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT 3ST 20QSOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1009532-74LVQ373SCX | 74LVQ373SCX-ND | 74LVQ373SCX | 74LVQ373SCX | 74LVQ373SCX |
| Product Name | Logic - Logic - Latches - 74LVQ373SCX | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 12 mA | 12 mA | 12 mA | ||
| High-level Output Current (Source) | 12 mA | 12 mA | 12 mA | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns |