OR Gate IC 4 Channel 14-SOP
IC GATE OR 4CH 2-INP 14SOP
IC GATE OR 4CH 2-INP 14SOP
OR Gate IC 4 Channel 14-SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ32SJX-ND | 74LVQ32SJX | 74LVQ32SJX | 74LVQ32SJX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 9 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA |