onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ240SCX 74LVQ240SCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 736636-74LVQ240SCX Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 1045+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 736636-74LVQ240SCX Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 1045+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ240SCX - 736636-74LVQ240SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ240SCX
736636-74LVQ240SCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ240SCX 736636-74LVQ240SCX
Manufacturer: ON Semiconductor Win Source Part Number: 736636-74LVQ240SCX Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 1045+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 736636-74LVQ240SCX
Manufacturer Homepage: www.onsemi.com
Reference case: SOP
Reference Date Code: 1045+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 736636-74LVQ240SCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVQ240SCX
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details