onsemi Gates and Inverters 74LVQ08SC

Description
AND Gate, LVQ Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
AND Gate, LVQ Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVQ08SC - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVQ Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVQ Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LVQ08SC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVQ08SC-ND
Gates and Inverters 74LVQ08SC-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVQ08SC - 765816-74LVQ08SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVQ08SC
765816-74LVQ08SC
Logic - Logic - Gates and Inverters - 74LVQ08SC 765816-74LVQ08SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765816-74LVQ08SC Series: 74LVQ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 9.5ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74LVQ08MTR; 74LVQ08SC_Q; 74LVQ08SC; 74LVQ08SCX; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765816-74LVQ08SC
Series: 74LVQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74LVQ08MTR; 74LVQ08SC_Q; 74LVQ08SC; 74LVQ08SCX;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
IC GATE AND 4CH 2-INP 14SOIC Product overview: 74LVQ08SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ08SC can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SOIC Product overview: 74LVQ08SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ08SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVQ08SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVQ08SC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVQ08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74LVQ08SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVQ08SC
Gates and Inverters 74LVQ08SC
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74LVQ08SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVQ08SC
Gates and Inverters 74LVQ08SC
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74LVQ08SC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVQ08SC
Logic - Gates and Inverters 74LVQ08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVQ08SC 74LVQ08SC-ND 765816-74LVQ08SC 705-74LVQ08SC 74LVQ08SC 74LVQ08SC 74LVQ08SC
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVQ08SC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND
Logic Family CMOS
IC Package Type SOP; Other; SOP14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC Other; Tube SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5420FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers