Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SOP
Inverter IC 6 Channel 14-SOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ04SJX-ND | 74LVQ04SJX | 74LVQ04SJX | 74LVQ04SJX |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 3.6V | 2V (Low), 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V |
| Inputs | 1 | 1 | ||
| Propagation Delay | 9 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA |