onsemi Latches 74LVC573AMNTWG

Description
Channel IC
Datasheet
Description
Channel IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVC573AMNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LVC573AMNTWG
Integrated Circuits (ICs) - Logic - Latches 74LVC573AMNTWG
IC LATCH LV OCTAL DFN

IC LATCH LV OCTAL DFN

Supplier's Site
Logic - Latches - 74LVC573AMNTWG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573AMNTWG
Logic - Latches 74LVC573AMNTWG
IC LATCH LV OCTAL DFN

IC LATCH LV OCTAL DFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVC573AMNTWG 74LVC573AMNTWG 74LVC573AMNTWG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
10 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details