onsemi Logic - Latches 74LVC573ADTR2G

Description
IC TRANSP LATCH OCTAL D 20TSSOP
Datasheet
Description
IC TRANSP LATCH OCTAL D 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVC573ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573ADTR2G
Logic - Latches 74LVC573ADTR2G
IC TRANSP LATCH OCTAL D 20TSSOP

IC TRANSP LATCH OCTAL D 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC573ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC573ADTR2G
Integrated Circuits (ICs) - Logic - Latches 74LVC573ADTR2G
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - 74LVC573ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74LVC573ADTR2G 74LVC573ADTR2G 74LVC573ADTR2G
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers