onsemi Logic - Logic - Latches - 74LS573N 74LS573N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198207-74LS573N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 27ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198207-74LS573N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 27ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LS573N
198207-74LS573N
Logic - Logic - Latches - 74LS573N 198207-74LS573N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198207-74LS573N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 27ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198207-74LS573N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 27ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 198207-74LS573N
Product Name Logic - Logic - Latches - 74LS573N
Supply Voltage 4.75 V ~ 5.25 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Logic - Latches - 74LVC16373ADL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Latches - 74HC373D,652 - 765425-74HC373D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
5 suppliers