onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74LCXR2245MSA

Description
IC TXRX NON-INVERT 3.6V 20SSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXR2245MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCXR2245MSA
Logic - Buffers, Drivers, Receivers, Transceivers 74LCXR2245MSA
IC TXRX NON-INVERT 3.6V 20SSOP

IC TXRX NON-INVERT 3.6V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LCXR2245MSA
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Transceiver ICs - 4823-NRF905-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
2 suppliers
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.65V~5.5V
Data Rate 420000 kbps
View Details
RF Transceiver ICs - 448-CYW55913IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 to 6000 MHz
View Details