onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD 74LCXR162245MTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076365-74LCXR162245M TD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3,800
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076365-74LCXR162245M TD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3,800
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCXR162245MTD is a low voltage 16-bit bidirectional transceiver designed for bus-oriented applications. It operates at supply voltages of 2.5V to 3.3V while being compatible with 5V signal environments. The device features 3-STATE outputs and is byte-controlled, allowing for separate control inputs for each byte, which can be combined for full 16-bit operation. The transceiver includes equivalent 26-ohm series resistors on all outputs to minimize overshoot and undershoot, and it can sink or source up to 12 mA at 3.0V. The device is fabricated using advanced CMOS technology, ensuring high-speed operation with low power dissipation. It supports live insertion and withdrawal, and its latch-up performance exceeds 500 mA. The ESD protection is robust, rated at 2000V for the human body model and 200V for the machine model. The 74LCXR162245MTD is available in a 48-lead Thin Shrink Small Outline Package (TSSOP), making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 74LCXR162245MTD is a low voltage 16-bit bidirectional transceiver designed for bus-oriented applications. It operates at supply voltages of 2.5V to 3.3V while being compatible with 5V signal environments. The device features 3-STATE outputs and is byte-controlled, allowing for separate control inputs for each byte, which can be combined for full 16-bit operation. The transceiver includes equivalent 26-ohm series resistors on all outputs to minimize overshoot and undershoot, and it can sink or source up to 12 mA at 3.0V. The device is fabricated using advanced CMOS technology, ensuring high-speed operation with low power dissipation. It supports live insertion and withdrawal, and its latch-up performance exceeds 500 mA. The ESD protection is robust, rated at 2000V for the human body model and 200V for the machine model. The 74LCXR162245MTD is available in a 48-lead Thin Shrink Small Outline Package (TSSOP), making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD - 076365-74LCXR162245MTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD
076365-74LCXR162245MTD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD 076365-74LCXR162245MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076365-74LCXR162245M TD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3,800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076365-74LCXR162245MTD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3,800

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCXR162245MTD
Buffers, Drivers, Receivers, Transceivers 74LCXR162245MTD
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCXR162245MTD
Buffers, Drivers, Receivers, Transceivers 74LCXR162245MTD
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 076365-74LCXR162245MTD 74LCXR162245MTD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXR162245MTD Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details