Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765565-74LCXH16245MT
Series: 74LCXH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74LCXH16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): TC74LCX16245AFT(SP; TC74LCX16245AFT(EL; TC74LCX16245AFT;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 765565-74LCXH16245MTDX | 74LCXH16245MTDX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXH16245MTDX | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |