The 74LCXH162244MTX is a 16-bit buffer/line driver with 3-state outputs, bushold on data inputs, and 26Ω series resistors in the outputs to reduce overshoot and undershoot. It operates with a supply voltage of 2.3V to 3.6V and features 5V-tolerant inputs and outputs. The device is packaged in a 48-lead TSSOP with a width of 6.1mm. It has a maximum propagation delay of 5.3 ns at 3.0V and a maximum quiet-state current of 20 µA. The outputs can source or sink up to 12 mA at 3.0V. Latch-up performance exceeds 500 mA, and it meets ESD protection levels of 2000V Human Body Model and 200V Machine Model.
16-Bit Buffer/Line Driver, 3-State, CMOS, TSSOP, 3.6V Product overview: 74LCXH162244MTX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCXH162244MTX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LCXH162244MTX |
| Product Name | 16-bit 3.6V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |