D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
BUS DRIVER
ICLATCH TRANSP 10BIT LV 24SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LCX841WMX | 74LCX841WMX | 74LCX841WMX |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 3.6V; 2V ~ 3.6V | 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-SOIC (0.295\", 7.50mm Width); SOIC | ||
| Latch Type | D; Transparent-D |