onsemi Latches 74LCX841WM

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX841WM-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Logic - Latches - 74LCX841WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX841WM
Logic - Latches 74LCX841WM
ICLATCH TRANSP 10BIT LV 24SOIC

ICLATCH TRANSP 10BIT LV 24SOIC

Supplier's Site Datasheet
Latches - 74LCX841WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LCX841WM
Latches 74LCX841WM
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Latches - 74LCX841WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LCX841WM
Latches 74LCX841WM
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX841WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX841WM
Integrated Circuits (ICs) - Logic - Latches 74LCX841WM
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX841WM-ND 74LCX841WM 74LCX841WM 74LCX841WM
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC373D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573ATLB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details