onsemi Latches 74LCX841MTCX

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX841MTCX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX841MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX841MTCX
Integrated Circuits (ICs) - Logic - Latches 74LCX841MTCX
BUS DRIVER

BUS DRIVER

Supplier's Site
Latches - 74LCX841MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Latches - 74LCX841MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Logic - Latches - 74LCX841MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX841MTCX
Logic - Latches 74LCX841MTCX
ICLATCH TRANSP 10BIT LV 24TSSOP

ICLATCH TRANSP 10BIT LV 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX841MTCX-ND 74LCX841MTCX 74LCX841MTCX 74LCX841MTCX
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Latches - 93L14DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details