Manufacturer: ON Semiconductor
Win Source Part Number: 1132407-74LCX841MSA
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX841
Manufacturer Pack Quantity: 58
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP
BUS DRIVER
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP
ICLATCH TRANSP 10BIT LV 24SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1132407-74LCX841MSA | 74LCX841MSA-ND | 74LCX841MSA | 74LCX841MSA | 74LCX841MSA |
| Product Name | Logic - Logic - Latches - 74LCX841MSA | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns |