BUS DRIVER, LVC/LCX/Z SERIES, 1
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCT LV 5V I/O 20SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LCX573WM | 74LCX573WM | 74LCX573WM |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 3.6V | 3.6V; 2V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Latch Type | D; Transparent-D |