onsemi Latches 74LCX373SJX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX373SJX is a low voltage octal transparent latch designed for applications requiring 5V tolerant inputs and outputs. It operates within a voltage range of 2.3V to 3.6V and features a maximum propagation delay of 8.0ns at 3.3V with a maximum supply current of 10µA. The device supports live insertion and withdrawal, making it suitable for dynamic system configurations. It provides ±24mA output drive capability at 3.0V and incorporates patented noise and EMI reduction circuitry. The latches are transparent when the Latch Enable (LE) input is high, allowing data on the inputs to pass through to the outputs. When LE is low, the latches hold the last input state. The outputs can be placed in a high impedance state via the Output Enable (OE) input. The 74LCX373SJX is available in a leadless DQFN package, ensuring a compact design suitable for space-constrained applications. ESD performance is robust, exceeding 2000V for the human body model and 200V for the machine model, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The 74LCX373SJX is a low voltage octal transparent latch designed for applications requiring 5V tolerant inputs and outputs. It operates within a voltage range of 2.3V to 3.6V and features a maximum propagation delay of 8.0ns at 3.3V with a maximum supply current of 10µA. The device supports live insertion and withdrawal, making it suitable for dynamic system configurations. It provides ±24mA output drive capability at 3.0V and incorporates patented noise and EMI reduction circuitry. The latches are transparent when the Latch Enable (LE) input is high, allowing data on the inputs to pass through to the outputs. When LE is low, the latches hold the last input state. The outputs can be placed in a high impedance state via the Output Enable (OE) input. The 74LCX373SJX is available in a leadless DQFN package, ensuring a compact design suitable for space-constrained applications. ESD performance is robust, exceeding 2000V for the human body model and 200V for the machine model, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX373SJXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX373SJX
002363-74LCX373SJX
Logic - Logic - Latches - 74LCX373SJX 002363-74LCX373SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002363-74LCX373SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002363-74LCX373SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX373SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX373SJX
Integrated Circuits (ICs) - Logic - Latches 74LCX373SJX
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74LCX373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX373SJX
Logic - Latches 74LCX373SJX
IC LATCH TRANSP OCT LV 20SOP

IC LATCH TRANSP OCT LV 20SOP

Supplier's Site Datasheet
Latches - 74LCX373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74LCX373SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX373SJXTR-ND 002363-74LCX373SJX 74LCX373SJX 74LCX373SJX 74LCX373SJX
Product Name Latches Logic - Logic - Latches - 74LCX373SJX Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Latches - 1727-3803-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Latches - 74ABT16373CSSC - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details