onsemi Logic IC 74LCX32SJX

Description
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74LCX32SJX - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
IC GATE OR 4CH 2-INP 14SOP Product overview: 74LCX32SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32SJX can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14SOP Product overview: 74LCX32SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LCX32SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX32SJXTR-ND
Gates and Inverters 74LCX32SJXTR-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LCX32SJX - 007042-74LCX32SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX32SJX
007042-74LCX32SJX
Logic - Logic - Gates and Inverters - 74LCX32SJX 007042-74LCX32SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007042-74LCX32SJX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007042-74LCX32SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX32SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX32SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LCX32SJX
Logic Gates 74LCX32SJX
Logic Gates Quad 2-Input OR Gate

Logic Gates Quad 2-Input OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX32SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX32SJX
Logic - Gates and Inverters 74LCX32SJX
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - 74LCX32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX32SJX
Gates and Inverters 74LCX32SJX
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX32SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX32SJX
Gates and Inverters 74LCX32SJX
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LCX32SJX 705-74LCX32SJX 74LCX32SJXTR-ND 007042-74LCX32SJX 74LCX32SJX 74LCX32SJX 74LCX32SJX 74LCX32SJX 74LCX32SJX
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LCX32SJX Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate
Logic Family CMOS
IC Package Type SOP; Other; SOP14 Other; Bulk SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOP; Other; 14-SOP SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers