onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX 74LCX245WMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007036-74LCX245WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007036-74LCX245WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX - 007036-74LCX245WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX
007036-74LCX245WMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX 007036-74LCX245WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007036-74LCX245WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007036-74LCX245WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 20SOIC - 598-74LCX245WMX - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 20SOIC
598-74LCX245WMX
IC TXRX NON-INVERT 3.6V 20SOIC 598-74LCX245WMX
IC TXRX NON-INVERT 3.6V 20SOIC

IC TXRX NON-INVERT 3.6V 20SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245WMX
Buffers, Drivers, Receivers, Transceivers 74LCX245WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245WMX
Buffers, Drivers, Receivers, Transceivers 74LCX245WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LCX245WMX
Buffers, Drivers, Receivers, Transceivers 74LCX245WMX
BUS TRANSCEIVER, LVC/LCX/Z SERIE

BUS TRANSCEIVER, LVC/LCX/Z SERIE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category RF Transceivers RF Transceivers RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 007036-74LCX245WMX 598-74LCX245WMX 74LCX245WMX 74LCX245WMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245WMX IC TXRX NON-INVERT 3.6V 20SOIC Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295, 7.50mm Width) Surface Mount; 20-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - HUM-A-900-PRO-UFL - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless Receiver - RF Rx SW915-4S - steute
Specs
Device Type Receiver
Package Type Rack mount
Features LED Indicators
View Details
Wireless NEMA Modem Radio Transceivers - Wireless Serial - ACCES I/O Products, Inc.
Specs
Device Type Rec-Trans
Package Type Unit
Radio Technique Frequency-Hopping Spread Spectrum
View Details