onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC 74LCX245MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008930-74LCX245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Signal Processing Quantity per package: 1,825
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008930-74LCX245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Signal Processing Quantity per package: 1,825
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX245MTC is a low voltage bidirectional transceiver designed for bus-oriented applications, featuring eight non-inverting buffers with 3-state outputs. It operates within a voltage range of 2.3V to 3.6V and is capable of interfacing with 5V signal environments. The device supports live insertion and withdrawal, has a maximum propagation delay of 7.0ns at 3.3V, and a maximum supply current of 10µA. It includes proprietary noise and EMI reduction circuitry, ensuring reliable performance in various applications. The output drive capability is ±24mA at 3.0V, and the latch-up performance exceeds 500mA. ESD protection is robust, with ratings over 2000V for the human body model and over 200V for the machine model. The product is available in a 20-lead thin shrink small outline package (TSSOP), making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 74LCX245MTC is a low voltage bidirectional transceiver designed for bus-oriented applications, featuring eight non-inverting buffers with 3-state outputs. It operates within a voltage range of 2.3V to 3.6V and is capable of interfacing with 5V signal environments. The device supports live insertion and withdrawal, has a maximum propagation delay of 7.0ns at 3.3V, and a maximum supply current of 10µA. It includes proprietary noise and EMI reduction circuitry, ensuring reliable performance in various applications. The output drive capability is ±24mA at 3.0V, and the latch-up performance exceeds 500mA. ESD protection is robust, with ratings over 2000V for the human body model and over 200V for the machine model. The product is available in a 20-lead thin shrink small outline package (TSSOP), making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC - 1008930-74LCX245MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC
1008930-74LCX245MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC 1008930-74LCX245MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008930-74LCX245MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Signal Processing Quantity per package: 1,825

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008930-74LCX245MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Signal Processing
Quantity per package: 1,825

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245MTC
Buffers, Drivers, Receivers, Transceivers 74LCX245MTC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245MTC
Buffers, Drivers, Receivers, Transceivers 74LCX245MTC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1008930-74LCX245MTC 74LCX245MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MTC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details