onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX 74LCX245MSAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076332-74LCX245MSAX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076332-74LCX245MSAX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX245MSAX is a low voltage bidirectional transceiver designed for bus-oriented applications, featuring eight non-inverting buffers with 3-STATE outputs. It operates within a supply voltage range of 2.3V to 3.6V and is capable of interfacing with 5V signal environments. The device supports live insertion and withdrawal, making it suitable for dynamic applications. It has a maximum propagation delay of 7.0ns at 3.3V and a maximum supply current of 10µA. The output drive capability is ±24mA at 3.0V, and it includes proprietary noise and EMI reduction circuitry. The 74LCX245MSAX is available in a leadless DQFN package, which is compact and suitable for space-constrained designs. ESD performance is robust, exceeding 2000V for the human body model, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The 74LCX245MSAX is a low voltage bidirectional transceiver designed for bus-oriented applications, featuring eight non-inverting buffers with 3-STATE outputs. It operates within a supply voltage range of 2.3V to 3.6V and is capable of interfacing with 5V signal environments. The device supports live insertion and withdrawal, making it suitable for dynamic applications. It has a maximum propagation delay of 7.0ns at 3.3V and a maximum supply current of 10µA. The output drive capability is ±24mA at 3.0V, and it includes proprietary noise and EMI reduction circuitry. The 74LCX245MSAX is available in a leadless DQFN package, which is compact and suitable for space-constrained designs. ESD performance is robust, exceeding 2000V for the human body model, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX - 076332-74LCX245MSAX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX
076332-74LCX245MSAX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX 076332-74LCX245MSAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076332-74LCX245MSAX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076332-74LCX245MSAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245MSAX
Buffers, Drivers, Receivers, Transceivers 74LCX245MSAX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245MSAX
Buffers, Drivers, Receivers, Transceivers 74LCX245MSAX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 076332-74LCX245MSAX 74LCX245MSAX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245MSAX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details