Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008928-74LCX245BQX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DQFN (2.5x4.5)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DQFN (2.5x4.5)
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DQFN (2.5x4.5)
BUS TRANSCEIVER, LVC/LCX/Z SERIE
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | Telemetry Receivers and Telemetry Transmitters |
| Product Number | 1008928-74LCX245BQX | 74LCX245BQX | 74LCX245BQX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245BQX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-WFQFN Exposed Pad | Surface Mount; Surface Mount |