onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244MTCX 74LCX244MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002360-74LCX244MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74LCX244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): PI74LCX244LE; PI74LCX244L; PI74LCX244LX; SN74LVCH244PWLE; Introduction Date: February 09, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing, Signal Processing Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002360-74LCX244MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74LCX244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): PI74LCX244LE; PI74LCX244L; PI74LCX244LX; SN74LVCH244PWLE; Introduction Date: February 09, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing, Signal Processing Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244MTCX - 002360-74LCX244MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244MTCX
002360-74LCX244MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244MTCX 002360-74LCX244MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002360-74LCX244MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74LCX244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): PI74LCX244LE; PI74LCX244L; PI74LCX244LX; SN74LVCH244PWLE; Introduction Date: February 09, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing, Signal Processing Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002360-74LCX244MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74LCX244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): PI74LCX244LE; PI74LCX244L; PI74LCX244LX; SN74LVCH244PWLE;
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 002360-74LCX244MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244MTCX
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details