The 74LCX241MTC is an octal buffer/line driver with 5V tolerant inputs and outputs, designed for low-voltage (2.3V to 3.6V) applications. It is packaged in a 20-lead thin shrink small outline package (TSSOP), 4.4mm wide, with high-impedance outputs when disabled and support for live insertion. Maximum propagation delay is 6.5 ns at 3.3V supply, and input leakage current is at most 5.0 μA. The device operates from -40°C to 85°C and meets JEDEC J-STD-020B for Pb-free packaging.
8-Bit Buffer IC, 3.6V, 3-STATE, Non-Inverting, CMOS, TSSOP Product overview: 74LCX241MTCX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX241MTCX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LCX241MTCX |
| Product Name | 8-bit 3.6V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |