onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LCX16646MEAX

Description
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX16646MEAX - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040465-74LCX16646MEAX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040465-74LCX16646MEAX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040465-74LCX16646MEAX
Win Source Part Number: 1040465-74LCX16646ME AX Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LCX Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVC16646ADLR; 74LCX16245MEAX; 74LVCH16245APVG8; 74LVCH16245APVG; 74LVC16245APVG; 74ACT16245SSC; 74ACT16245SSCX; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74LCX16646 Product Status: Obsolete

Win Source Part Number: 1040465-74LCX16646MEAX
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LCX
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVC16646ADLR; 74LCX16245MEAX; 74LVCH16245APVG8; 74LVCH16245APVG; 74LVC16245APVG; 74ACT16245SSC; 74ACT16245SSCX;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74LCX16646
Product Status: Obsolete

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74LCX16646MEAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX16646MEAX
Buffers, Drivers, Receivers, Transceivers 74LCX16646MEAX
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74LCX16646MEAX 1040465-74LCX16646MEAX 74LCX16646MEAX
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details