onsemi Hard To Find - 74LCX16543MTD 74LCX16543MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132365-74LCX16543MT D Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74LCX16543 Manufacturer Pack Quantity: 3,400 MSL Level: 2 (1 Year) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132365-74LCX16543MT D Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74LCX16543 Manufacturer Pack Quantity: 3,400 MSL Level: 2 (1 Year) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LCX16543MTD - 1132365-74LCX16543MTD - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LCX16543MTD
1132365-74LCX16543MTD
Hard To Find - 74LCX16543MTD 1132365-74LCX16543MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1132365-74LCX16543MT D Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 74LCX16543 Manufacturer Pack Quantity: 3,400 MSL Level: 2 (1 Year) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1132365-74LCX16543MTD
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 74LCX16543
Manufacturer Pack Quantity: 3,400
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132365-74LCX16543MTD
Product Name Hard To Find - 74LCX16543MTD
Supply Voltage 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - HEF4557BT,653-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 4.5V ~ 15.5V
Output Characteristics Complementary
View Details
7 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Hard To Find - 74ACT11543DWRG4 - 764984-74ACT11543DWRG4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOIC
View Details