Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007019-74LCX16373MTD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 5.4ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC LATCH TRANSP 16BIT LV 48TSSOP
IC LATCH TRANSP 16BIT LV 48TSSOP
IC LATCH TRANSP 16BIT LV 48TSSOP
D-LATCH, TRANS, TRISTATE, TSSOP-48; Logic Family / Base Number:74LCX16373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:5.4ns; Output Current:24mA; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
D-LATCH, TRANSPARENT, TRI STATE, TSSOP-48; Logic Family / Base Number:74LCX16373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:5.4ns; Output Current:24mA; Logic Case Style:TSSOP RoHS Compliant: Yes
D-LATCH, TRANSPARENT, TRI STATE, TSSOP-48, FULL REEL; Logic Family / Base Number:74LCX16373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:5.4ns; Output Current:24mA; Logic Case Style:TSSOP RoHS Compliant: Yes
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 007019-74LCX16373MTDX | 74LCX16373MTDXDKR-ND | 74LCX16373MTDX | 74LCX16373MTDX | 74LCX16373MTDX | 31Y6410 | 74LCX16373MTDX |
| Product Name | Logic - Logic - Latches - 74LCX16373MTDX | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | D-Latch, Trans, Tristate, Tssop-48; Logic Family / Base Number Onsemi | Latches |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns |