Manufacturer: ON Semiconductor
Win Source Part Number: 1132359-74LCX16373ME
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX16373
Manufacturer Pack Quantity: 29
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC LATCH TRANSP 16BIT 5V 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC LATCH TRANSP 16BIT 5V 48-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1132359-74LCX16373MEA | 74LCX16373MEA-ND | 74LCX16373MEA | 74LCX16373MEA | 74LCX16373MEA |
| Product Name | Logic - Logic - Latches - 74LCX16373MEA | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |