onsemi Latches 74LCX16373G

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX16373G-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

Buy Now Datasheet
Latches - 74LCX16373G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

Buy Now Datasheet
Latches - 74LCX16373G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (8x5.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (8x5.5)

Buy Now Datasheet
Logic - Latches - 74LCX16373G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX16373G
Logic - Latches 74LCX16373G
IC LATCH TRANSP 16BIT LV 54FBGA

IC LATCH TRANSP 16BIT LV 54FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX16373G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX16373G
Integrated Circuits (ICs) - Logic - Latches 74LCX16373G
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX16373G-ND 74LCX16373G 74LCX16373G 74LCX16373G
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74AHCT373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74LVCH16373AX4PA - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers