onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74LCX16245G 74LCX16245G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132357-74LCX16245G Packaging: Tray Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16245 Manufacturer Pack Quantity: 1,092 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132357-74LCX16245G Packaging: Tray Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16245 Manufacturer Pack Quantity: 1,092 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX16245G - 1132357-74LCX16245G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX16245G
1132357-74LCX16245G
Interface - Interface - Drivers, Receivers, Transceivers - 74LCX16245G 1132357-74LCX16245G
Manufacturer: ON Semiconductor Win Source Part Number: 1132357-74LCX16245G Packaging: Tray Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16245 Manufacturer Pack Quantity: 1,092 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1132357-74LCX16245G
Packaging: Tray
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 54-FBGA (5.5x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 54-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX16245
Manufacturer Pack Quantity: 1,092
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 24mA BGA Interface Transceiver IC
704-74LCX16245G
8-bit 24mA BGA Interface Transceiver IC 704-74LCX16245G
8-Bit 3-State Bus Transceiver, CMOS, BGA, 24mA Product overview: 74LCX16245G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX16245G can be used for catalog matching and distributor lookup.

8-Bit 3-State Bus Transceiver, CMOS, BGA, 24mA Product overview: 74LCX16245G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LCX16245G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1132357-74LCX16245G 704-74LCX16245G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LCX16245G 8-bit 24mA BGA Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
Line Interface ICs - 1913260 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
Package Type SSOP; TSSOP; Tssop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers