onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244MEA 74LCX16244MEA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 744011-74LCX16244MEA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SSOP48 Reference Date Code: 05+04+ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 744011-74LCX16244MEA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SSOP48 Reference Date Code: 05+04+ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244MEA - 744011-74LCX16244MEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244MEA
744011-74LCX16244MEA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244MEA 744011-74LCX16244MEA
Manufacturer: ON Semiconductor Win Source Part Number: 744011-74LCX16244MEA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SSOP48 Reference Date Code: 05+04+ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 744011-74LCX16244MEA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SSOP48
Reference Date Code: 05+04+
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 744011-74LCX16244MEA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244MEA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details