onsemi Latches 74LCX162373MTDX

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX162373MTDXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74LCX162373MTDXCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74LCX162373MTDXDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX162373MTDX
114338-74LCX162373MTDX
Logic - Logic - Latches - 74LCX162373MTDX 114338-74LCX162373MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114338-74LCX162373MT DX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114338-74LCX162373MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX162373MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX162373MTDX
Integrated Circuits (ICs) - Logic - Latches 74LCX162373MTDX
BUS DRIVER, LVC/LCX/Z SERIES, 2-

BUS DRIVER, LVC/LCX/Z SERIES, 2-

Supplier's Site
Logic - Latches - 74LCX162373MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX162373MTDX
Logic - Latches 74LCX162373MTDX
IC LATCH TRANSP 16BIT LV 48TSSOP

IC LATCH TRANSP 16BIT LV 48TSSOP

Supplier's Site Datasheet
IC LATCH TRANSP 16BIT LV 48TSSOP

IC LATCH TRANSP 16BIT LV 48TSSOP

Supplier's Site Datasheet
Latches - 74LCX162373MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74LCX162373MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX162373MTDXTR-ND 114338-74LCX162373MTDX 74LCX162373MTDX 74LCX162373MTDX 74LCX162373MTDX 74LCX162373MTDX
Product Name Latches Logic - Logic - Latches - 74LCX162373MTDX Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Logic - Latches - 74HC259N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373ATLB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details