onsemi Gates and Inverters 74LCX14MTC

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LCX14MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX14MTC-ND
Gates and Inverters 74LCX14MTC-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74LCX14MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14MTC can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14TSSOP Product overview: 74LCX14MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Inverter Gate, Tssop-14; Logic Function Onsemi - 83C5026 - Newark, An Avnet Company
Chicago, IL, United States
Logic Inverter Gate, Tssop-14; Logic Function Onsemi
83C5026
Logic Inverter Gate, Tssop-14; Logic Function Onsemi 83C5026
LOGIC INVERTER GATE, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:24mA RoHS Compliant: Yes

LOGIC INVERTER GATE, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:24mA RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - 74LCX14MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14MTC
Gates and Inverters 74LCX14MTC
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LCX14MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14MTC
Gates and Inverters 74LCX14MTC
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - 74LCX14MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14MTC
Gates and Inverters 74LCX14MTC
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX14MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX14MTC
Logic - Gates and Inverters 74LCX14MTC
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LCX14MTC-ND 705-74LCX14MTC 83C5026 74LCX14MTC 74LCX14MTC 74LCX14MTC
Product Name Gates and Inverters Logic IC Logic Inverter Gate, Tssop-14; Logic Function Onsemi Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High)
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Quad 2-input NAND gate - 74AHCT00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers