3-Input AND Gate IC, 3 Circuits, 3.6V, CMOS, SOP, Tape & Reel Product overview: 74LCX11SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11SJX can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOP
AND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-SOP
AND Gate IC 3 Channel 14-SOP
IC GATE AND 3CH 3-INP 14SOP
IC GATE AND 3CH 3-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX11SJX | 74LCX11SJX-ND | 74LCX11SJX | 74LCX11SJX | 74LCX11SJX | 74LCX11SJX |
| Product Name | 3.6V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 6 ns | 6 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |