3-Input NAND Gate IC, 3 Circuits, CMOS, 3.6V, TSSOP Product overview: 74LCX10MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX10MTCX can be used for catalog matching and distributor lookup.
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076308-74LCX10MTCX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX10MTCX | 74LCX10MTCX | 076308-74LCX10MTCX | 74LCX10MTCX-ND | 74LCX10MTCX | 74LCX10MTCX | 74LCX10MTCX |
| Product Name | 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LCX10MTCX | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND GATE | AND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 3.6V | 2.3 V ~ 3.6 V | 2.3V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 2.3V ~ 3.6V | |
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |