onsemi Quad 3.6V Logic IC 74LCX08BQX

Description
Quad 2-Input AND Gate IC, CMOS, 3.6V, 5.5ns, Gold Plating Product overview: 74LCX08BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08BQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate IC, CMOS, 3.6V, 5.5ns, Gold Plating Product overview: 74LCX08BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08BQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V Logic IC
705-74LCX08BQX
Quad 3.6V Logic IC 705-74LCX08BQX
Quad 2-Input AND Gate IC, CMOS, 3.6V, 5.5ns, Gold Plating Product overview: 74LCX08BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08BQX can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 3.6V, 5.5ns, Gold Plating Product overview: 74LCX08BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08BQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LCX08BQX - 006995-74LCX08BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX08BQX
006995-74LCX08BQX
Logic - Logic - Gates and Inverters - 74LCX08BQX 006995-74LCX08BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006995-74LCX08BQX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DQFN (3x2.5) Dimension: 14-WFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006995-74LCX08BQX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DQFN (3x2.5)
Dimension: 14-WFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - 74LCX08BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX08BQXTR-ND
Gates and Inverters 74LCX08BQXTR-ND
AND Gate IC 4 Channel 14-DQFN (3x2.5)

AND Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Gates and Inverters - 74LCX08BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX08BQXDKR-ND
Gates and Inverters 74LCX08BQXDKR-ND
AND Gate IC 4 Channel 14-DQFN (3x2.5)

AND Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Gates and Inverters - 74LCX08BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX08BQXCT-ND
Gates and Inverters 74LCX08BQXCT-ND
AND Gate IC 4 Channel 14-DQFN (3x2.5)

AND Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 60J9501 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
60J9501
And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 60J9501
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes

AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LCX08BQX
Logic Gates 74LCX08BQX
Logic Gates Quad 2-Input AND Gate with 5V Tol

Logic Gates Quad 2-Input AND Gate with 5V Tol

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX08BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX08BQX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX08BQX
IC GATE AND 4CH 2-INP 14DQFN

IC GATE AND 4CH 2-INP 14DQFN

Supplier's Site
Gates and Inverters - 74LCX08BQX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LCX08BQX
Gates and Inverters 74LCX08BQX
IC GATE AND 4CH 2-INP 14DQFN

IC GATE AND 4CH 2-INP 14DQFN

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LCX08BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX08BQX
Logic - Gates and Inverters 74LCX08BQX
IC GATE AND 4CH 2-INP 14DQFN

IC GATE AND 4CH 2-INP 14DQFN

Supplier's Site Datasheet
Gates and Inverters - 74LCX08BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX08BQX
Gates and Inverters 74LCX08BQX
AND Gate IC 4 Channel 14-DQFN (3x2.5)

AND Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX08BQX 006995-74LCX08BQX 74LCX08BQXTR-ND 60J9501 74LCX08BQX 74LCX08BQX 74LCX08BQX 74LCX08BQX 74LCX08BQX
Product Name Quad 3.6V Logic IC Logic - Logic - Gates and Inverters - 74LCX08BQX Gates and Inverters And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 3.6V 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 2V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers