CMOS NAND Gate IC, Quad 2-Input, 3.6V, 5.2ns, Gold Plating, SMD Product overview: 74LCX00BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00BQX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
Manufacturer: ON Semiconductor
Win Source Part Number: 1132312-74LCX00BQX
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-DQFN (3x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 74LCX00
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.2ns at 3.3V, 50pF
IC GATE NAND 4CH 2-INP 14DQFN
Logic Gates Quad 2-Input NAND Gate with 5V Tol Inp
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
NAND Gate IC 4 Channel 14-DQFN (3x2.5)
IC GATE NAND 4CH 2-INP 14DQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX00BQX | 74LCX00BQXTR-ND | 1132312-74LCX00BQX | 74LCX00BQX | 74LCX00BQX | 60J9499 | 74LCX00BQX | 74LCX00BQX |
| Product Name | Quad SMD 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX00BQX | Logic - Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.2 ns | 5.2 ns | 5.2 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |