Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 136648-74HC595DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
IC SHIFT REGISTER 8BIT 16SOIC
IC SHIFT REGISTER 8BIT 16SOIC
SHIFT REGISTER 8BIT, 16 PIN SOIC
IC SHIFT REGISTER 8BIT 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74HC595DR2GOSTR-ND | 136648-74HC595DR2G | 74HC595DR2G | 74HC595DR2G | 70100336 | 74HC595DR2G | 74HC595DR2G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74HC595DR2G | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | SHIFT REGISTER 8BIT, 16 PIN SOIC | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | Tri-State | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |