onsemi 8-bit 35MHz 6V TSSOP Logic IC 74HC374DTR2G

Description
8-Bit 3-State Buffer/Driver, 35MHz, 6V, TSSOP-20 Product overview: 74HC374DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74HC374DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Buffer/Driver, 35MHz, 6V, TSSOP-20 Product overview: 74HC374DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74HC374DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 35MHz 6V TSSOP Logic IC
706-74HC374DTR2G
8-bit 35MHz 6V TSSOP Logic IC 706-74HC374DTR2G
8-Bit 3-State Buffer/Driver, 35MHz, 6V, TSSOP-20 Product overview: 74HC374DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74HC374DTR2G can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, 35MHz, 6V, TSSOP-20 Product overview: 74HC374DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74HC374DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74HC374DTR2G
Product Name 8-bit 35MHz 6V TSSOP Logic IC
Gate Type Buffer/Driver; D-Type
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29L8340 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers