onsemi 5.2mA SOIC Logic IC 74HC04DR2G

Description
6-Input Inverter IC, 74HC CMOS, SOIC-14, 5.2mA Output Product overview: 74HC04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Input Inverter IC, 74HC CMOS, SOIC-14, 5.2mA Output Product overview: 74HC04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.2mA SOIC Logic IC
705-74HC04DR2G
5.2mA SOIC Logic IC 705-74HC04DR2G
6-Input Inverter IC, 74HC CMOS, SOIC-14, 5.2mA Output Product overview: 74HC04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04DR2G can be used for catalog matching and distributor lookup.

6-Input Inverter IC, 74HC CMOS, SOIC-14, 5.2mA Output Product overview: 74HC04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74HC04DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74HC04DR2GOSTR-ND
Gates and Inverters 74HC04DR2GOSTR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HC04DR2G - 765376-74HC04DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC04DR2G
765376-74HC04DR2G
Logic - Logic - Gates and Inverters - 74HC04DR2G 765376-74HC04DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 765376-74HC04DR2G Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Part Status: Obsolete(EOL) Family Name: 74HC04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): CD74HC04MTE4; CD74HC04MT; CD74HC04M96E4; Introduction Date: March 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 765376-74HC04DR2G
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: 74HC04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74HC04MTE4; CD74HC04MT; CD74HC04M96E4;
Introduction Date: March 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - 74HC04DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC04DR2G
Logic - Gates and Inverters 74HC04DR2G
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74HC04DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC04DR2G
Gates and Inverters 74HC04DR2G
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74HC04DR2G 74HC04DR2GOSTR-ND 765376-74HC04DR2G 74HC04DR2G 74HC04DR2G
Product Name 5.2mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HC04DR2G Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 1 1 6 1
Propagation Delay 110 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACT11004FK/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details