NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Gate, 74HC, CMOS, SOIC-14 Product overview: 74HC00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00DR2G can be used for catalog matching and distributor lookup.
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 908197-74HC00DR2G
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 4 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC00
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC00DR2GOSTR, 74HC00DR2GOSDKR, 74HC00DR2GOSCT
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC00DR2GOSTR-ND | 705-74HC00DR2G | 74HC00DR2G | 908197-74HC00DR2G | 74HC00DR2G | 74HC00DR2G | 74HC00DR2G | 74HC00DR2G |
| Product Name | Gates and Inverters | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - 74HC00DR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 13 ns | 13 ns | 13 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |