onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F899QCX 74F899QCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076259-74F899QCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076259-74F899QCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F899QCX - 076259-74F899QCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F899QCX
076259-74F899QCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F899QCX 076259-74F899QCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076259-74F899QCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076259-74F899QCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 64mA
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74F899QCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74F899QCX
Buffers, Drivers, Receivers, Transceivers 74F899QCX
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 28-PLCC (11.51x11.51)

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 28-PLCC (11.51x11.51)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74F899QCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74F899QCX
Buffers, Drivers, Receivers, Transceivers 74F899QCX
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 28-PLCC (11.43x11.43)

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 28-PLCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 076259-74F899QCX 74F899QCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F899QCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details