onsemi Latches 74F843SPC

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F843SPC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet
Latches - 74F843SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F843SPC
Latches 74F843SPC
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now
Latches - 74F843SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F843SPC
Latches 74F843SPC
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP

Buy Now Datasheet
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F843SPC
Logic - Latches 74F843SPC
IC LATCH TRANSP 9BIT 24-DIP

IC LATCH TRANSP 9BIT 24-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F843SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F843SPC
Integrated Circuits (ICs) - Logic - Latches 74F843SPC
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74F843SPC-ND 74F843SPC 74F843SPC 74F843SPC
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GN,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Logic - Latches - 74FCT373CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details