onsemi Latches 74F841SPC

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F841SPC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74F841SPC
198135-74F841SPC
Logic - Logic - Latches - 74F841SPC 198135-74F841SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198135-74F841SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2.5ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198135-74F841SPC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - 74F841SPC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F841SPC
Logic - Latches 74F841SPC
IC LATCH TRANSP 10BIT 24-DIP

IC LATCH TRANSP 10BIT 24-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F841SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F841SPC
Integrated Circuits (ICs) - Logic - Latches 74F841SPC
BUS DRIVER

BUS DRIVER

Supplier's Site
Latches - 74F841SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F841SPC
Latches 74F841SPC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet
Latches - 74F841SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F841SPC
Latches 74F841SPC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74F841SPC-ND 198135-74F841SPC 74F841SPC 74F841SPC 74F841SPC
Product Name Latches Logic - Logic - Latches - 74F841SPC Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GF,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
Octal D-type transparent latch; 3-state - 74HC573BQ-Q100/GX - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers