onsemi Latches 74F841SC

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F841SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F841SC
Latches 74F841SC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 74F841SC
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - IDT74FCT2373KATP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers