onsemi Flip Flops 74F821SPC

Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74F821SPC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74F821SPC-ND
Flip Flops 74F821SPC-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F821SPC
006775-74F821SPC
Logic - Logic - Flip Flops - 74F821SPC 006775-74F821SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006775-74F821SPC Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006775-74F821SPC
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - 74F821SPC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F821SPC
Logic - Flip Flops 74F821SPC
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F821SPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F821SPC
Integrated Circuits (ICs) - Logic - Flip Flops 74F821SPC
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site
Flip Flops - 74F821SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F821SPC
Flip Flops 74F821SPC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 74F821SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F821SPC
Flip Flops 74F821SPC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74F821SPC-ND 006775-74F821SPC 74F821SPC 74F821SPC 74F821SPC
Product Name Flip Flops Logic - Logic - Flip Flops - 74F821SPC Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 9.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AUP1G80GF132 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 4076BDC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers
Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details