ONSEMI
74F74 -- LOGIC - FLIP FLOPS
onsemi
Logic - Flip Flops
74F74
Description
IC FF D-TYPE DIE
-
Lingto Electronic Limited
Datasheet
Description
IC FF D-TYPE DIE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74F74 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
3.6V; 1.65V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
6.5 ns
View Details