onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74F640PC 74F640PC

Description
Octal Bus Transceiver with 3-STATE Outputs
Request a Quote Datasheet
Description
Octal Bus Transceiver with 3-STATE Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F640PC - Rochester Electronics
Newburyport, MA, United States
Octal Bus Transceiver with 3-STATE Outputs

Octal Bus Transceiver with 3-STATE Outputs

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74F640PC - 164889-74F640PC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74F640PC
164889-74F640PC
Interface - Interface - Drivers, Receivers, Transceivers - 74F640PC 164889-74F640PC
Manufacturer: ON Semiconductor Win Source Part Number: 164889-74F640PC Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Inverting Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F640 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 164889-74F640PC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Inverting
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74F640
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74F640PC 164889-74F640PC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74F640PC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32173-C-FM1R - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers